Vishay Intertechnology, Inc. Metal Film Resistors - CMF551M1300GKBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551M1300GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551M1300GKBF
Metal Film Resistors - CMF551M1300GKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF551M1300GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M1300GKBF-ND
Through Hole Resistors CMF551M1300GKBF-ND
1.13 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.13 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 1.13 Mohm, +/2 Percent, 100 Ppm Vishay - 40C6618 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.13 Mohm, +/2 Percent, 100 Ppm Vishay
40C6618
Cmf55, 1.13 Mohm, +/2 Percent, 100 Ppm Vishay 40C6618
CMF55, 1.13 MOhm, +/- 2 Percent, 100 ppm

CMF55, 1.13 MOhm, +/- 2 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M1300GKBF CMF551M1300GKBF-ND 40C6618
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 1.13 Mohm, +/2 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers