Vishay Intertechnology, Inc. Through Hole Resistors CMF551M1200FKRE

Description
1.12 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.12 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M1200FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M1200FKRE-ND
Through Hole Resistors CMF551M1200FKRE-ND
1.12 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.12 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.12M OHM 1/2W 1% AXIAL - CMF551M1200FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.12M OHM 1/2W 1% AXIAL
CMF551M1200FKRE
RES 1.12M OHM 1/2W 1% AXIAL CMF551M1200FKRE
RES 1.12Mohm 1/2W 1% AXIAL

RES 1.12Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 1.12M 1% T-1 R36 Vishay - 67P9516 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.12M 1% T-1 R36 Vishay
67P9516
Cmf-55 1.12M 1% T-1 R36 Vishay 67P9516
CMF-55 1.12M 1% T-1 R36

CMF-55 1.12M 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M1200FKRE-ND CMF551M1200FKRE 67P9516
Product Name Through Hole Resistors RES 1.12M OHM 1/2W 1% AXIAL Cmf-55 1.12M 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details