Vishay Intertechnology, Inc. RES 1.11M OHM 1/2W 1% AXIAL CMF551M1100FKR6

Description
RES 1.11Mohm 1/2W 1% AXIAL
Request a Quote
Description
RES 1.11Mohm 1/2W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.11M OHM 1/2W 1% AXIAL - CMF551M1100FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.11M OHM 1/2W 1% AXIAL
CMF551M1100FKR6
RES 1.11M OHM 1/2W 1% AXIAL CMF551M1100FKR6
RES 1.11Mohm 1/2W 1% AXIAL

RES 1.11Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 1.11 Mohm, +/1 Percent, 100 Ppm Vishay - 40C6615 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.11 Mohm, +/1 Percent, 100 Ppm Vishay
40C6615
Cmf55, 1.11 Mohm, +/1 Percent, 100 Ppm Vishay 40C6615
CMF55, 1.11 MOhm, +/- 1 Percent, 100 ppm

CMF55, 1.11 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF551M1100FKR6 40C6615
Product Name RES 1.11M OHM 1/2W 1% AXIAL Cmf55, 1.11 Mohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers