Vishay Intertechnology, Inc. RES 1.11M OHM 1/2W 0.1% AXIAL CMF551M1100BHEB

Description
RES 1.11Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.11Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.11M OHM 1/2W 0.1% AXIAL - CMF551M1100BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.11M OHM 1/2W 0.1% AXIAL
CMF551M1100BHEB
RES 1.11M OHM 1/2W 0.1% AXIAL CMF551M1100BHEB
RES 1.11Mohm 1/2W 0.1% AXIAL

RES 1.11Mohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M1100BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M1100BHEB-ND
Through Hole Resistors CMF551M1100BHEB-ND
1.11 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.11 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.11M .1% T-2 Eb E3 Vishay - 67P9512 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.11M .1% T-2 Eb E3 Vishay
67P9512
Cmf-55 1.11M .1% T-2 Eb E3 Vishay 67P9512
CMF-55 1.11M .1% T-2 EB e3

CMF-55 1.11M .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M1100BHEB CMF551M1100BHEB-ND 67P9512
Product Name RES 1.11M OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.11M .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.11E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details