Vishay Intertechnology, Inc. Through Hole Resistors CMF551M1100BEEK

Description
1.11 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.11 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M1100BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M1100BEEK-ND
Through Hole Resistors CMF551M1100BEEK-ND
1.11 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.11 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551M1100BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551M1100BEEK
Metal Film Resistors - CMF551M1100BEEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 1.11M .1% T-9 Ek E3 Vishay - 67P9511 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.11M .1% T-9 Ek E3 Vishay
67P9511
Cmf-55 1.11M .1% T-9 Ek E3 Vishay 67P9511
CMF-55 1.11M .1% T-9 EK e3

CMF-55 1.11M .1% T-9 EK e3

Supplier's Site
Through Hole Resistors - CMF551M1100BEEK - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF551M1100BEEK
Through Hole Resistors CMF551M1100BEEK
RES 1.11M OHM 1/2W 0.1% AXIAL

RES 1.11M OHM 1/2W 0.1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CMF551M1100BEEK-ND CMF551M1100BEEK 67P9511 CMF551M1100BEEK
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 1.11M .1% T-9 Ek E3 Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details