Vishay Intertechnology, Inc. RES 1.11M OHM 1/2W 0.1% AXIAL CMF551M1100BEBF

Description
RES 1.11Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.11Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.11M OHM 1/2W 0.1% AXIAL - CMF551M1100BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.11M OHM 1/2W 0.1% AXIAL
CMF551M1100BEBF
RES 1.11M OHM 1/2W 0.1% AXIAL CMF551M1100BEBF
RES 1.11Mohm 1/2W 0.1% AXIAL

RES 1.11Mohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M1100BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M1100BEBF-ND
Through Hole Resistors CMF551M1100BEBF-ND
1.11 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.11 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF551M1100BEBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF551M1100BEBF
Through Hole Resistors CMF551M1100BEBF
RES 1.11M OHM 1/2W 0.1% AXIAL

RES 1.11M OHM 1/2W 0.1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF551M1100BEBF CMF551M1100BEBF-ND CMF551M1100BEBF
Product Name RES 1.11M OHM 1/2W 0.1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.11E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers