Vishay Intertechnology, Inc. RES 1.1M OHM 1/2W 1% AXIAL CMF551M1000FKR6

Description
RES 1.1Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.1Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1M OHM 1/2W 1% AXIAL - CMF551M1000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1M OHM 1/2W 1% AXIAL
CMF551M1000FKR6
RES 1.1M OHM 1/2W 1% AXIAL CMF551M1000FKR6
RES 1.1Mohm 1/2W 1% AXIAL

RES 1.1Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M1000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M1000FKR6-ND
Through Hole Resistors CMF551M1000FKR6-ND
1.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,11Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C6602 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C6602
Resistor,metal Film,11Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C6602
Resistor,Metal Film,11MOhms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,11MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M1000FKR6 CMF551M1000FKR6-ND 40C6602
Product Name RES 1.1M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,11Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.10E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details