Vishay Intertechnology, Inc. Through Hole Resistors CMF551M1000FKBF

Description
1.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M1000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M1000FKBF-ND
Through Hole Resistors CMF551M1000FKBF-ND
1.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551M1000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551M1000FKBF
Metal Film Resistors - CMF551M1000FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,11Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C6600 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C6600
Resistor,metal Film,11Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C6600
Resistor,Metal Film,11MOhms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,11MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M1000FKBF-ND CMF551M1000FKBF 40C6600
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,11Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details