Metal Film Resistors - Through Hole
1.1 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
CMF-55 1.1M .1% T-9 EK e3
RES 1.1M OHM 1/2W 0.1% AXIAL
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CMF551M1000BEEK | CMF551M1000BEEK-ND | 67P9500 | CMF551M1000BEEK |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Cmf-55 1.1M .1% T-9 Ek E3 Vishay | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |