Vishay Intertechnology, Inc. RES 1.1M OHM 1/2W 0.1% AXIAL CMF551M1000BEEB

Description
RES 1.1Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.1Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1M OHM 1/2W 0.1% AXIAL - CMF551M1000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1M OHM 1/2W 0.1% AXIAL
CMF551M1000BEEB
RES 1.1M OHM 1/2W 0.1% AXIAL CMF551M1000BEEB
RES 1.1Mohm 1/2W 0.1% AXIAL

RES 1.1Mohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M1000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M1000BEEB-ND
Through Hole Resistors CMF551M1000BEEB-ND
1.1 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.1 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.1M .1% T-9 Eb E3 Vishay - 67P9499 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.1M .1% T-9 Eb E3 Vishay
67P9499
Cmf-55 1.1M .1% T-9 Eb E3 Vishay 67P9499
CMF-55 1.1M .1% T-9 EB e3

CMF-55 1.1M .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M1000BEEB CMF551M1000BEEB-ND 67P9499
Product Name RES 1.1M OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.1M .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.10E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details