1.1 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 1.1Mohm 1/2W 0.1% AXIAL
Resistor,Metal Film,1.1MOhms,250WV,
RES 1.1M OHM 1/2W 0.1% AXIAL
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CMF551M1000BEBF-ND | CMF551M1000BEBF | 40C6588 | CMF551M1000BEBF |
| Product Name | Through Hole Resistors | RES 1.1M OHM 1/2W 0.1% AXIAL | Resistor,metal Film,1.1Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay | Through Hole Resistors |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |