1.07 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Metal Film Resistors - Through Hole
CMF-55 1.07M 1% T-1 R36
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF551M0700FKRE-ND | CMF551M0700FKRE | 67P9495 |
| Product Name | Through Hole Resistors | Metal Film Resistors - | Cmf-55 1.07M 1% T-1 R36 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 1 +/- % |