Vishay Intertechnology, Inc. RES 1.07M OHM 1/2W 1% AXIAL CMF551M0700FKR6

Description
RES 1.07Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.07Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07M OHM 1/2W 1% AXIAL - CMF551M0700FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07M OHM 1/2W 1% AXIAL
CMF551M0700FKR6
RES 1.07M OHM 1/2W 1% AXIAL CMF551M0700FKR6
RES 1.07Mohm 1/2W 1% AXIAL

RES 1.07Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M0700FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M0700FKR6-ND
Through Hole Resistors CMF551M0700FKR6-ND
1.07 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.07 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10.7Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C6586 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10.7Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C6586
Resistor,metal Film,10.7Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C6586
Resistor,Metal Film,10.7MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,10.7MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M0700FKR6 CMF551M0700FKR6-ND 40C6586
Product Name RES 1.07M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,10.7Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.07E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details