Vishay Intertechnology, Inc. RES 1.07M OHM 1/2W 1% AXIAL CMF551M0700FHBF

Description
RES 1.07Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.07Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07M OHM 1/2W 1% AXIAL - CMF551M0700FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07M OHM 1/2W 1% AXIAL
CMF551M0700FHBF
RES 1.07M OHM 1/2W 1% AXIAL CMF551M0700FHBF
RES 1.07Mohm 1/2W 1% AXIAL

RES 1.07Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M0700FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M0700FHBF-ND
Through Hole Resistors CMF551M0700FHBF-ND
1.07 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.07 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.07M 1% T-2 B14 Vishay - 67P9492 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.07M 1% T-2 B14 Vishay
67P9492
Cmf-55 1.07M 1% T-2 B14 Vishay 67P9492
CMF-55 1.07M 1% T-2 B14

CMF-55 1.07M 1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M0700FHBF CMF551M0700FHBF-ND 67P9492
Product Name RES 1.07M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.07M 1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.07E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756410 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details