Vishay Intertechnology, Inc. RES 1.05M OHM 1/2W 2% AXIAL CMF551M0500GNEB

Description
RES 1.05Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 1.05Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05M OHM 1/2W 2% AXIAL - CMF551M0500GNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05M OHM 1/2W 2% AXIAL
CMF551M0500GNEB
RES 1.05M OHM 1/2W 2% AXIAL CMF551M0500GNEB
RES 1.05Mohm 1/2W 2% AXIAL

RES 1.05Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M0500GNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M0500GNEB-ND
Through Hole Resistors CMF551M0500GNEB-ND
1.05 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.05 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.05M 2% T-00 Eb E3 Vishay - 67P9486 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.05M 2% T-00 Eb E3 Vishay
67P9486
Cmf-55 1.05M 2% T-00 Eb E3 Vishay 67P9486
CMF-55 1.05M 2% T-00 EB e3

CMF-55 1.05M 2% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M0500GNEB CMF551M0500GNEB-ND 67P9486
Product Name RES 1.05M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 1.05M 2% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.05E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details