Vishay Intertechnology, Inc. RES 1.05M OHM 1/2W 1% AXIAL CMF551M0500FHEA

Description
RES 1.05Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.05Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05M OHM 1/2W 1% AXIAL - CMF551M0500FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05M OHM 1/2W 1% AXIAL
CMF551M0500FHEA
RES 1.05M OHM 1/2W 1% AXIAL CMF551M0500FHEA
RES 1.05Mohm 1/2W 1% AXIAL

RES 1.05Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M0500FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M0500FHEA-ND
Through Hole Resistors CMF551M0500FHEA-ND
1.05 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.05 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.05M 1% T-2 Ea E3 Vishay - 67P9480 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.05M 1% T-2 Ea E3 Vishay
67P9480
Cmf-55 1.05M 1% T-2 Ea E3 Vishay 67P9480
CMF-55 1.05M 1% T-2 EA e3

CMF-55 1.05M 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M0500FHEA CMF551M0500FHEA-ND 67P9480
Product Name RES 1.05M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.05M 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.05E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers