Vishay Intertechnology, Inc. Through Hole Resistors CMF551M0500FERB

Description
1.05 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.05 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M0500FERB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M0500FERB-ND
Through Hole Resistors CMF551M0500FERB-ND
1.05 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.05 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.05M OHM 1/2W 1% AXIAL - CMF551M0500FERB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05M OHM 1/2W 1% AXIAL
CMF551M0500FERB
RES 1.05M OHM 1/2W 1% AXIAL CMF551M0500FERB
RES 1.05Mohm 1/2W 1% AXIAL

RES 1.05Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 1.05 Mohm, +/1 Percent, 25 Ppm Vishay - 40C6572 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.05 Mohm, +/1 Percent, 25 Ppm Vishay
40C6572
Cmf55, 1.05 Mohm, +/1 Percent, 25 Ppm Vishay 40C6572
CMF55, 1.05 MOhm, +/- 1 Percent, 25 ppm

CMF55, 1.05 MOhm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M0500FERB-ND CMF551M0500FERB 40C6572
Product Name Through Hole Resistors RES 1.05M OHM 1/2W 1% AXIAL Cmf55, 1.05 Mohm, +/1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details