Vishay Intertechnology, Inc. Through Hole Resistors CMF551M0500BEBF

Description
1.05 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.05 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M0500BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M0500BEBF-ND
Through Hole Resistors CMF551M0500BEBF-ND
1.05 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.05 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.05M OHM 1/2W 0.1% AXIAL - CMF551M0500BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05M OHM 1/2W 0.1% AXIAL
CMF551M0500BEBF
RES 1.05M OHM 1/2W 0.1% AXIAL CMF551M0500BEBF
RES 1.05Mohm 1/2W 0.1% AXIAL

RES 1.05Mohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M0500BEBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF551M0500BEBF
Through Hole Resistors CMF551M0500BEBF
RES 1.05M OHM 1/2W 0.1% AXIAL

RES 1.05M OHM 1/2W 0.1% AXIAL

Supplier's Site Datasheet
Resistor,metal Film,1.05Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C6567 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.05Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C6567
Resistor,metal Film,1.05Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C6567
Resistor,Metal Film,1.05MOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1.05MOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF551M0500BEBF-ND CMF551M0500BEBF CMF551M0500BEBF 40C6567
Product Name Through Hole Resistors RES 1.05M OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,1.05Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details