Vishay Intertechnology, Inc. RES 1.02M OHM 1/2W 2% AXIAL CMF551M0200GNR6

Description
RES 1.02Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 1.02Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02M OHM 1/2W 2% AXIAL - CMF551M0200GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02M OHM 1/2W 2% AXIAL
CMF551M0200GNR6
RES 1.02M OHM 1/2W 2% AXIAL CMF551M0200GNR6
RES 1.02Mohm 1/2W 2% AXIAL

RES 1.02Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M0200GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M0200GNR6-ND
Through Hole Resistors CMF551M0200GNR6-ND
1.02 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.02 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.02M 2% T-00 Re6 Vishay - 67P9474 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.02M 2% T-00 Re6 Vishay
67P9474
Cmf-55 1.02M 2% T-00 Re6 Vishay 67P9474
CMF-55 1.02M 2% T-00 RE6

CMF-55 1.02M 2% T-00 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M0200GNR6 CMF551M0200GNR6-ND 67P9474
Product Name RES 1.02M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 1.02M 2% T-00 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.02E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers