Vishay Intertechnology, Inc. RES 1.02M OHM 1/2W 1% AXIAL CMF551M0200FHEB

Description
RES 1.02Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.02Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02M OHM 1/2W 1% AXIAL - CMF551M0200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02M OHM 1/2W 1% AXIAL
CMF551M0200FHEB
RES 1.02M OHM 1/2W 1% AXIAL CMF551M0200FHEB
RES 1.02Mohm 1/2W 1% AXIAL

RES 1.02Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF1.02MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.02MHFTR-ND
Through Hole Resistors CMF1.02MHFTR-ND
1.02 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.02 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.02M 1% T-2 Eb E3 Vishay - 67P9466 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.02M 1% T-2 Eb E3 Vishay
67P9466
Cmf-55 1.02M 1% T-2 Eb E3 Vishay 67P9466
CMF-55 1.02M 1% T-2 EB e3

CMF-55 1.02M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M0200FHEB CMF1.02MHFTR-ND 67P9466
Product Name RES 1.02M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.02M 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.02E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers