Vishay Intertechnology, Inc. RES 1.01M OHM 1/2W 1% AXIAL CMF551M0100FHEK

Description
RES 1.01Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.01Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.01M OHM 1/2W 1% AXIAL - CMF551M0100FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.01M OHM 1/2W 1% AXIAL
CMF551M0100FHEK
RES 1.01M OHM 1/2W 1% AXIAL CMF551M0100FHEK
RES 1.01Mohm 1/2W 1% AXIAL

RES 1.01Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M0100FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M0100FHEK-ND
Through Hole Resistors CMF551M0100FHEK-ND
1.01 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.01 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.01M 1% T-2 Ek E3 Vishay - 67P9464 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.01M 1% T-2 Ek E3 Vishay
67P9464
Cmf-55 1.01M 1% T-2 Ek E3 Vishay 67P9464
CMF-55 1.01M 1% T-2 EK e3

CMF-55 1.01M 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M0100FHEK CMF551M0100FHEK-ND 67P9464
Product Name RES 1.01M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.01M 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.01E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details