Vishay Intertechnology, Inc. RES 1.01M OHM 1/2W 1% AXIAL CMF551M0100FHBF

Description
RES 1.01Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.01Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.01M OHM 1/2W 1% AXIAL - CMF551M0100FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.01M OHM 1/2W 1% AXIAL
CMF551M0100FHBF
RES 1.01M OHM 1/2W 1% AXIAL CMF551M0100FHBF
RES 1.01Mohm 1/2W 1% AXIAL

RES 1.01Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M0100FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M0100FHBF-ND
Through Hole Resistors CMF551M0100FHBF-ND
1.01 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.01 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 1.01 Mohm, +/1 Percent, 50 Ppm Vishay - 40C6558 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.01 Mohm, +/1 Percent, 50 Ppm Vishay
40C6558
Cmf55, 1.01 Mohm, +/1 Percent, 50 Ppm Vishay 40C6558
CMF55, 1.01 MOhm, +/- 1 Percent, 50 ppm

CMF55, 1.01 MOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M0100FHBF CMF551M0100FHBF-ND 40C6558
Product Name RES 1.01M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 1.01 Mohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.01E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9520 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details