Vishay Intertechnology, Inc. Through Hole Resistors CMF551M0000JKEB

Description
1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M0000JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M0000JKEB-ND
Through Hole Resistors CMF551M0000JKEB-ND
1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1M OHM 1/2W 5% AXIAL - CMF551M0000JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1/2W 5% AXIAL
CMF551M0000JKEB
RES 1M OHM 1/2W 5% AXIAL CMF551M0000JKEB
RES 1Mohm 1/2W 5% AXIAL

RES 1Mohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 1M 5% T-1 Eb E3 Vishay - 67P9459 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1M 5% T-1 Eb E3 Vishay
67P9459
Cmf-55 1M 5% T-1 Eb E3 Vishay 67P9459
CMF-55 1M 5% T-1 EB e3

CMF-55 1M 5% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M0000JKEB-ND CMF551M0000JKEB 67P9459
Product Name Through Hole Resistors RES 1M OHM 1/2W 5% AXIAL Cmf-55 1M 5% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers