Vishay Intertechnology, Inc. RES 1M OHM 1/2W 5% AXIAL CMF551M0000JKEA

Description
RES 1Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1/2W 5% AXIAL - CMF551M0000JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1/2W 5% AXIAL
CMF551M0000JKEA
RES 1M OHM 1/2W 5% AXIAL CMF551M0000JKEA
RES 1Mohm 1/2W 5% AXIAL

RES 1Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M0000JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M0000JKEA-ND
Through Hole Resistors CMF551M0000JKEA-ND
1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1M 5% T-1 Ea E3 Vishay - 67P9458 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1M 5% T-1 Ea E3 Vishay
67P9458
Cmf-55 1M 5% T-1 Ea E3 Vishay 67P9458
CMF-55 1M 5% T-1 EA e3

CMF-55 1M 5% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M0000JKEA CMF551M0000JKEA-ND 67P9458
Product Name RES 1M OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 1M 5% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers