Vishay Intertechnology, Inc. Through Hole Resistors CMF551M0000JHBF

Description
1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M0000JHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M0000JHBF-ND
Through Hole Resistors CMF551M0000JHBF-ND
1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1M OHM 1/2W 5% AXIAL - CMF551M0000JHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1/2W 5% AXIAL
CMF551M0000JHBF
RES 1M OHM 1/2W 5% AXIAL CMF551M0000JHBF
RES 1Mohm 1/2W 5% AXIAL

RES 1Mohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 1M 5% T-2 B14 Vishay - 67P9457 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1M 5% T-2 B14 Vishay
67P9457
Cmf-55 1M 5% T-2 B14 Vishay 67P9457
CMF-55 1M 5% T-2 B14

CMF-55 1M 5% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M0000JHBF-ND CMF551M0000JHBF 67P9457
Product Name Through Hole Resistors RES 1M OHM 1/2W 5% AXIAL Cmf-55 1M 5% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers