Vishay Intertechnology, Inc. RES 1M OHM 1/2W 2% AXIAL CMF551M0000GNEK

Description
RES 1Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1/2W 2% AXIAL - CMF551M0000GNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1/2W 2% AXIAL
CMF551M0000GNEK
RES 1M OHM 1/2W 2% AXIAL CMF551M0000GNEK
RES 1Mohm 1/2W 2% AXIAL

RES 1Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M0000GNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M0000GNEK-ND
Through Hole Resistors CMF551M0000GNEK-ND
1 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1M 2% T-00 Ek E3 Vishay - 67P9451 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1M 2% T-00 Ek E3 Vishay
67P9451
Cmf-55 1M 2% T-00 Ek E3 Vishay 67P9451
CMF-55 1M 2% T-00 EK e3

CMF-55 1M 2% T-00 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M0000GNEK CMF551M0000GNEK-ND 67P9451
Product Name RES 1M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 1M 2% T-00 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details