Metal Film Resistors - Through Hole 1/2W 1Mohms 1% Product overview: CMF551M0000FKR6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551M0000FKR6 can be used for catalog matching and distributor lookup.
1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Metal Film Resistors - Through Hole 1/4watt 1Mohms 1%
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-CMF551M0000FKR6 | 541-CMF551M0000FKR6CT-ND | CMF551M0000FKR6 |
| Product Name | Through-Hole 2W Resistor | Through Hole Resistors | Metal Film Resistors - |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Operating DC Voltage | 250 volts | ||
| Operating AC Voltage | 250 volts | ||
| Configuration | Single Resistor | ||
| Category / Application | General Use |