Vishay Precision Group Through-Hole 250V Resistor CMF551M0000FKEB

Description
1MR 1% Metal Film Resistor - Through Hole, 250V, 175°C Product overview: CMF551M0000FKEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551M0000FKEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1MR 1% Metal Film Resistor - Through Hole, 250V, 175°C Product overview: CMF551M0000FKEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551M0000FKEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 250V Resistor - 53-CMF551M0000FKEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 250V Resistor
53-CMF551M0000FKEB
Through-Hole 250V Resistor 53-CMF551M0000FKEB
1MR 1% Metal Film Resistor - Through Hole, 250V, 175°C Product overview: CMF551M0000FKEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551M0000FKEB can be used for catalog matching and distributor lookup.

1MR 1% Metal Film Resistor - Through Hole, 250V, 175°C Product overview: CMF551M0000FKEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551M0000FKEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF1.00MHGCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.00MHGCT-ND
Through Hole Resistors CMF1.00MHGCT-ND
1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.00MHGTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.00MHGTR-ND
Through Hole Resistors CMF1.00MHGTR-ND
1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.00M OHM 1/2W 1% AXIAL - CMF551M0000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00M OHM 1/2W 1% AXIAL
CMF551M0000FKEB
RES 1.00M OHM 1/2W 1% AXIAL CMF551M0000FKEB
RES 1.00Mohm 1/2W 1% AXIAL

RES 1.00Mohm 1/2W 1% AXIAL

Supplier's Site
Resistor, Metal Film, 1 Mohm, 500 Mw, 1%; No. Of Pins Vishay - 83R8112 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1 Mohm, 500 Mw, 1%; No. Of Pins Vishay
83R8112
Resistor, Metal Film, 1 Mohm, 500 Mw, 1%; No. Of Pins Vishay 83R8112
RESISTOR, METAL FILM, 1 MOHM, 500 MW, 1%; No. of Pins:2; Power Rating:500mW; Resistance:1Mohm; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film; Temperature Coefficient:± 100ppm/°C; Voltage Rating:250V RoHS Compliant: Yes

RESISTOR, METAL FILM, 1 MOHM, 500 MW, 1%; No. of Pins:2; Power Rating:500mW; Resistance:1Mohm; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film; Temperature Coefficient:± 100ppm/°C; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 1Mohm, 500Mw, ±1%; Resistance Vishay - 48P5844 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Mohm, 500Mw, ±1%; Resistance Vishay
48P5844
Metal Film Resistor, 1Mohm, 500Mw, ±1%; Resistance Vishay 48P5844
METAL FILM RESISTOR, 1MOHM, 500mW, ±1%; Resistance:1Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1MOHM, 500mW, ±1%; Resistance:1Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-CMF551M0000FKEB CMF1.00MHGCT-ND CMF551M0000FKEB 83R8112 48P5844
Product Name Through-Hole 250V Resistor Through Hole Resistors RES 1.00M OHM 1/2W 1% AXIAL Resistor, Metal Film, 1 Mohm, 500 Mw, 1%; No. Of Pins Vishay Metal Film Resistor, 1Mohm, 500Mw, ±1%; Resistance Vishay
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts 250 volts
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details