Vishay Precision Group Vishay/DaleMetal Film Resistors - CMF551M0000FKBF

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 1Mohms 1%
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 1Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF551M0000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF551M0000FKBF
Vishay/DaleMetal Film Resistors - CMF551M0000FKBF
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 1Mohms 1%

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 1Mohms 1%

Supplier's Site
Through Hole Resistors - 541-CMF551M0000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF551M0000FKBF-ND
Through Hole Resistors 541-CMF551M0000FKBF-ND
1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through-Hole 0.5 W 1000000 ohm Resistor - 53-CMF551M0000FKBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.5 W 1000000 ohm Resistor
53-CMF551M0000FKBF
Through-Hole 0.5 W 1000000 ohm Resistor 53-CMF551M0000FKBF
RESISTOR, METAL FILM, 0.5 W, 1 %, 100 ppm, 1000000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: CMF551M0000FKBF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 1000000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 1000000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551M0000FKBF can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.5 W, 1 %, 100 ppm, 1000000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: CMF551M0000FKBF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 1000000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 1000000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551M0000FKBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor,metal Film,1Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C6553 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C6553
Resistor,metal Film,1Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C6553
Resistor,Metal Film,1MOhms,250WV,1+ /-% Tol,-100,100ppm-TC

Resistor,Metal Film,1MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF551M0000FKBF 541-CMF551M0000FKBF-ND 53-CMF551M0000FKBF 40C6553
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Through-Hole 0.5 W 1000000 ohm Resistor Resistor,metal Film,1Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details