Vishay Intertechnology, Inc. Through Hole Resistors CMF551M0000FHRE70

Description
1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M0000FHRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M0000FHRE70-ND
Through Hole Resistors CMF551M0000FHRE70-ND
1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551M0000FHRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551M0000FHRE70
Metal Film Resistors - CMF551M0000FHRE70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 1 Mohm, +/1 Percent, 50 Ppm Vishay - 40C6544 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1 Mohm, +/1 Percent, 50 Ppm Vishay
40C6544
Cmf55, 1 Mohm, +/1 Percent, 50 Ppm Vishay 40C6544
CMF55, 1 MOhm, +/- 1 Percent, 50 ppm

CMF55, 1 MOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M0000FHRE70-ND CMF551M0000FHRE70 40C6544
Product Name Through Hole Resistors Metal Film Resistors - Cmf55, 1 Mohm, +/1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details