Vishay Intertechnology, Inc. Through Hole Resistors CMF551M0000FHR670

Description
1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M0000FHR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M0000FHR670-ND
Through Hole Resistors CMF551M0000FHR670-ND
1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1M OHM 1/2W 1% AXIAL - CMF551M0000FHR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1/2W 1% AXIAL
CMF551M0000FHR670
RES 1M OHM 1/2W 1% AXIAL CMF551M0000FHR670
RES 1Mohm 1/2W 1% AXIAL

RES 1Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 1 Mohm, +/1 Percent, 50 Ppm Vishay - 40C6546 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1 Mohm, +/1 Percent, 50 Ppm Vishay
40C6546
Cmf55, 1 Mohm, +/1 Percent, 50 Ppm Vishay 40C6546
CMF55, 1 MOhm, +/- 1 Percent, 50 ppm

CMF55, 1 MOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M0000FHR670-ND CMF551M0000FHR670 40C6546
Product Name Through Hole Resistors RES 1M OHM 1/2W 1% AXIAL Cmf55, 1 Mohm, +/1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details