Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF551M0000FHEK

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 1Mohms 1%
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 1Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF551M0000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF551M0000FHEK
Vishay/DaleMetal Film Resistors - CMF551M0000FHEK
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 1Mohms 1%

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 1Mohms 1%

Supplier's Site
0.5W Resistor - 53-CMF551M0000FHEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Resistor
53-CMF551M0000FHEK
0.5W Resistor 53-CMF551M0000FHEK
Metal Film Resistor, 1MR, 1%, 0.5W, 50ppm, Axial Product overview: CMF551M0000FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551M0000FHEK can be used for catalog matching and distributor lookup.

Metal Film Resistor, 1MR, 1%, 0.5W, 50ppm, Axial Product overview: CMF551M0000FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551M0000FHEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF1.00MHA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.00MHA-ND
Through Hole Resistors CMF1.00MHA-ND
1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 1Mohm, 500Mw, 1%; Resistance Vishay - 63M2680 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Mohm, 500Mw, 1%; Resistance Vishay
63M2680
Metal Film Resistor, 1Mohm, 500Mw, 1%; Resistance Vishay 63M2680
METAL FILM RESISTOR, 1MOHM, 500mW, 1%; Resistance:1Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1MOHM, 500mW, 1%; Resistance:1Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF551M0000FHEK 53-CMF551M0000FHEK CMF1.00MHA-ND 63M2680
Product Name Vishay/DaleMetal Film Resistors - 0.5W Resistor Through Hole Resistors Metal Film Resistor, 1Mohm, 500Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 1.00E6 ohms 1.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details