Vishay Intertechnology, Inc. RES 1M OHM 1/2W 1% AXIAL CMF551M0000FHEB70

Description
RES 1Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1/2W 1% AXIAL - CMF551M0000FHEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1/2W 1% AXIAL
CMF551M0000FHEB70
RES 1M OHM 1/2W 1% AXIAL CMF551M0000FHEB70
RES 1Mohm 1/2W 1% AXIAL

RES 1Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M0000FHEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M0000FHEB70-ND
Through Hole Resistors CMF551M0000FHEB70-ND
1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 1M 1% T-2 Eb E3 Vishay - 67P9437 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 1M 1% T-2 Eb E3 Vishay
67P9437
Cmf-55-70 1M 1% T-2 Eb E3 Vishay 67P9437
CMF-55-70 1M 1% T-2 EB e3

CMF-55-70 1M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M0000FHEB70 CMF551M0000FHEB70-ND 67P9437
Product Name RES 1M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 1M 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers