Vishay Precision Group RES 1.00M OHM 1/2W 1% AXIAL CMF551M0000FHEB

Description
RES 1.00Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.00Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.00M OHM 1/2W 1% AXIAL - CMF551M0000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00M OHM 1/2W 1% AXIAL
CMF551M0000FHEB
RES 1.00M OHM 1/2W 1% AXIAL CMF551M0000FHEB
RES 1.00Mohm 1/2W 1% AXIAL

RES 1.00Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF1.00MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.00MHFTR-ND
Through Hole Resistors CMF1.00MHFTR-ND
1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.00MHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.00MHFCT-ND
Through Hole Resistors CMF1.00MHFCT-ND
1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 1Mohm, 500Mw, 1%; Resistance Vishay - 26R4030 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Mohm, 500Mw, 1%; Resistance Vishay
26R4030
Metal Film Resistor, 1Mohm, 500Mw, 1%; Resistance Vishay 26R4030
METAL FILM RESISTOR, 1MOHM, 500mW, 1%; Resistance:1Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1MOHM, 500mW, 1%; Resistance:1Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 1Mohm, 500Mw, 1%; Resistance Vishay - 67P9436 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1Mohm, 500Mw, 1%; Resistance Vishay
67P9436
Resistor, Metal Film, 1Mohm, 500Mw, 1%; Resistance Vishay 67P9436
RESISTOR, METAL FILM, 1MOHM, 500mW, 1%; Resistance:1Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 1MOHM, 500mW, 1%; Resistance:1Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M0000FHEB CMF1.00MHFTR-ND 26R4030
Product Name RES 1.00M OHM 1/2W 1% AXIAL Through Hole Resistors Metal Film Resistor, 1Mohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 1.00E6 ohms 1.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details