Vishay Intertechnology, Inc. RES 1M OHM 1/2W 0.5% AXIAL CMF551M0000DHRE

Description
RES 1Mohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1/2W 0.5% AXIAL - CMF551M0000DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1/2W 0.5% AXIAL
CMF551M0000DHRE
RES 1M OHM 1/2W 0.5% AXIAL CMF551M0000DHRE
RES 1Mohm 1/2W 0.5% AXIAL

RES 1Mohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M0000DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M0000DHRE-ND
Through Hole Resistors CMF551M0000DHRE-ND
1 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1M .5% T-2 R36 Vishay - 67P9433 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1M .5% T-2 R36 Vishay
67P9433
Cmf-55 1M .5% T-2 R36 Vishay 67P9433
CMF-55 1M .5% T-2 R36

CMF-55 1M .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M0000DHRE CMF551M0000DHRE-ND 67P9433
Product Name RES 1M OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 1M .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details