Vishay Intertechnology, Inc. Through Hole Resistors CMF551M0000DHEA

Description
1 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M0000DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M0000DHEA-ND
Through Hole Resistors CMF551M0000DHEA-ND
1 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1M OHM 1/2W 0.5% AXIAL - CMF551M0000DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1/2W 0.5% AXIAL
CMF551M0000DHEA
RES 1M OHM 1/2W 0.5% AXIAL CMF551M0000DHEA
RES 1Mohm 1/2W 0.5% AXIAL

RES 1Mohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 1M .5% T-2 Ea E3 Vishay - 67P9430 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1M .5% T-2 Ea E3 Vishay
67P9430
Cmf-55 1M .5% T-2 Ea E3 Vishay 67P9430
CMF-55 1M .5% T-2 EA e3

CMF-55 1M .5% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M0000DHEA-ND CMF551M0000DHEA 67P9430
Product Name Through Hole Resistors RES 1M OHM 1/2W 0.5% AXIAL Cmf-55 1M .5% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers