Vishay Intertechnology, Inc. Metal Film Resistors - CMF551M0000DER6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551M0000DER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551M0000DER6
Metal Film Resistors - CMF551M0000DER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF551M0000DER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M0000DER6-ND
Through Hole Resistors CMF551M0000DER6-ND
1 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1M .5% T-9 Re6 Vishay - 67P9429 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1M .5% T-9 Re6 Vishay
67P9429
Cmf-55 1M .5% T-9 Re6 Vishay 67P9429
CMF-55 1M .5% T-9 RE6

CMF-55 1M .5% T-9 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M0000DER6 CMF551M0000DER6-ND 67P9429
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 1M .5% T-9 Re6 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details