Vishay Intertechnology, Inc. RES 1.00M OHM 1/2W .1% AXIAL CMF551M0000BHEK

Description
RES 1.00Mohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.00Mohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.00M OHM 1/2W .1% AXIAL - CMF551M0000BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00M OHM 1/2W .1% AXIAL
CMF551M0000BHEK
RES 1.00M OHM 1/2W .1% AXIAL CMF551M0000BHEK
RES 1.00Mohm 1/2W .1% AXIAL

RES 1.00Mohm 1/2W .1% AXIAL

Supplier's Site
2W 250V Resistor - 53-CMF551M0000BHEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W 250V Resistor
53-CMF551M0000BHEK
2W 250V Resistor 53-CMF551M0000BHEK
1MR 0.1% Metal Film Resistor, Through-Hole, 1/2W, 250V Product overview: CMF551M0000BHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551M0000BHEK can be used for catalog matching and distributor lookup.

1MR 0.1% Metal Film Resistor, Through-Hole, 1/2W, 250V Product overview: CMF551M0000BHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551M0000BHEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF1.00MHD-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.00MHD-ND
Through Hole Resistors CMF1.00MHD-ND
1 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Fort Worth, TX, USA
METAL-FILM,1M,OHM,.1%,1/8W,100PPM,AXL,THRU-HOLE,BULK
70205749
METAL-FILM,1M,OHM,.1%,1/8W,100PPM,AXL,THRU-HOLE,BULK 70205749
METAL-FILM,1M,OHM,.1 %,1/8W,100PPM,AXL,TH RU-HOLE,BULK

METAL-FILM,1M,OHM,.1%,1/8W,100PPM,AXL,THRU-HOLE,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number CMF551M0000BHEK 53-CMF551M0000BHEK CMF1.00MHD-ND 70205749
Product Name RES 1.00M OHM 1/2W .1% AXIAL 2W 250V Resistor Through Hole Resistors METAL-FILM,1M,OHM,.1%,1/8W,100PPM,AXL,THRU-HOLE,BULK
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads
Resistance Range 1.00E6 ohms 1.00E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts 0.1250 watts
Operating DC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details