Vishay Intertechnology, Inc. Through Hole Resistors CMF551M0000BHEA70

Description
1 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M0000BHEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M0000BHEA70-ND
Through Hole Resistors CMF551M0000BHEA70-ND
1 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1M OHM 1/2W 0.1% AXIAL - CMF551M0000BHEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1/2W 0.1% AXIAL
CMF551M0000BHEA70
RES 1M OHM 1/2W 0.1% AXIAL CMF551M0000BHEA70
RES 1Mohm 1/2W 0.1% AXIAL

RES 1Mohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55-70 1M .1% T-2 Ea E3 Vishay - 67P9421 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 1M .1% T-2 Ea E3 Vishay
67P9421
Cmf-55-70 1M .1% T-2 Ea E3 Vishay 67P9421
CMF-55-70 1M .1% T-2 EA e3

CMF-55-70 1M .1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M0000BHEA70-ND CMF551M0000BHEA70 67P9421
Product Name Through Hole Resistors RES 1M OHM 1/2W 0.1% AXIAL Cmf-55-70 1M .1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers