Vishay Intertechnology, Inc. RES 1M OHM 1/2W 0.1% AXIAL CMF551M0000BHEA

Description
RES 1Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1/2W 0.1% AXIAL - CMF551M0000BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1/2W 0.1% AXIAL
CMF551M0000BHEA
RES 1M OHM 1/2W 0.1% AXIAL CMF551M0000BHEA
RES 1Mohm 1/2W 0.1% AXIAL

RES 1Mohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M0000BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M0000BHEA-ND
Through Hole Resistors CMF551M0000BHEA-ND
1 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551M0000BHEA CMF551M0000BHEA-ND
Product Name RES 1M OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details