Metal Film Resistors - Through Hole 1/4watt 1Mohms .1%
1 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,1MOhms,250WV,.1
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF551M0000BHBF | CMF551M0000BHBF-ND | 99B1868 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Resistor,metal Film,1Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Resistance Range | 1.00E6 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor |