Vishay Intertechnology, Inc. Through Hole Resistors CMF551M0000BER6

Description
1 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M0000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M0000BER6-ND
Through Hole Resistors CMF551M0000BER6-ND
1 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1M OHM 1/2W 0.1% AXIAL - CMF551M0000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1/2W 0.1% AXIAL
CMF551M0000BER6
RES 1M OHM 1/2W 0.1% AXIAL CMF551M0000BER6
RES 1Mohm 1/2W 0.1% AXIAL

RES 1Mohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,1Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C6511 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C6511
Resistor,metal Film,1Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C6511
Resistor,Metal Film,1MOhms,250WV,.1 +/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1MOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M0000BER6-ND CMF551M0000BER6 40C6511
Product Name Through Hole Resistors RES 1M OHM 1/2W 0.1% AXIAL Resistor,metal Film,1Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details