Vishay Intertechnology, Inc. RES 1M OHM 1/2W 0.1% AXIAL CMF551M0000BEEB70

Description
RES 1Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1/2W 0.1% AXIAL - CMF551M0000BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1/2W 0.1% AXIAL
CMF551M0000BEEB70
RES 1M OHM 1/2W 0.1% AXIAL CMF551M0000BEEB70
RES 1Mohm 1/2W 0.1% AXIAL

RES 1Mohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M0000BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M0000BEEB70-ND
Through Hole Resistors CMF551M0000BEEB70-ND
1 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 1M .1% T-9 Eb E3 Vishay - 67P9419 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 1M .1% T-9 Eb E3 Vishay
67P9419
Cmf-55-70 1M .1% T-9 Eb E3 Vishay 67P9419
CMF-55-70 1M .1% T-9 EB e3

CMF-55-70 1M .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M0000BEEB70 CMF551M0000BEEB70-ND 67P9419
Product Name RES 1M OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 1M .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details