Vishay Intertechnology, Inc. RES 1M OHM 1/2W 0.1% AXIAL CMF551M0000BEEA70

Description
RES 1Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1/2W 0.1% AXIAL - CMF551M0000BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1/2W 0.1% AXIAL
CMF551M0000BEEA70
RES 1M OHM 1/2W 0.1% AXIAL CMF551M0000BEEA70
RES 1Mohm 1/2W 0.1% AXIAL

RES 1Mohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M0000BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M0000BEEA70-ND
Through Hole Resistors CMF551M0000BEEA70-ND
1 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 1M .1% T-9 Ea E3 Vishay - 67P9417 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 1M .1% T-9 Ea E3 Vishay
67P9417
Cmf-55-70 1M .1% T-9 Ea E3 Vishay 67P9417
CMF-55-70 1M .1% T-9 EA e3

CMF-55-70 1M .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M0000BEEA70 CMF551M0000BEEA70-ND 67P9417
Product Name RES 1M OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 1M .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Through Hole Resistors - 2019-CF1/4C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers