Vishay Intertechnology, Inc. RES 1.98K OHM 1/2W 0.1% AXIAL CMF551K9800BHR6

Description
RES 1.98Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.98Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.98K OHM 1/2W 0.1% AXIAL - CMF551K9800BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.98K OHM 1/2W 0.1% AXIAL
CMF551K9800BHR6
RES 1.98K OHM 1/2W 0.1% AXIAL CMF551K9800BHR6
RES 1.98Kohm 1/2W 0.1% AXIAL

RES 1.98Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K9800BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K9800BHR6-ND
Through Hole Resistors CMF551K9800BHR6-ND
1.98 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.98 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,19.8Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C6505 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,19.8Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C6505
Resistor,metal Film,19.8Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C6505
Resistor,Metal Film,19.8KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,19.8KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K9800BHR6 CMF551K9800BHR6-ND 40C6505
Product Name RES 1.98K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,19.8Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1980 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details