Vishay Intertechnology, Inc. RES 1.98K OHM 1/2W 0.1% AXIAL CMF551K9800BHEB

Description
RES 1.98Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.98Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.98K OHM 1/2W 0.1% AXIAL - CMF551K9800BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.98K OHM 1/2W 0.1% AXIAL
CMF551K9800BHEB
RES 1.98K OHM 1/2W 0.1% AXIAL CMF551K9800BHEB
RES 1.98Kohm 1/2W 0.1% AXIAL

RES 1.98Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K9800BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K9800BHEB-ND
Through Hole Resistors CMF551K9800BHEB-ND
1.98 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.98 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.98K .1% T-2 Eb E3 Vishay - 67P9415 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.98K .1% T-2 Eb E3 Vishay
67P9415
Cmf-55 1.98K .1% T-2 Eb E3 Vishay 67P9415
CMF-55 1.98K .1% T-2 EB e3

CMF-55 1.98K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K9800BHEB CMF551K9800BHEB-ND 67P9415
Product Name RES 1.98K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.98K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1980 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details