Vishay Intertechnology, Inc. Metal Film Resistors - CMF551K9600FKRE

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551K9600FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K9600FKRE
Metal Film Resistors - CMF551K9600FKRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF551K9600FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K9600FKRE-ND
Through Hole Resistors CMF551K9600FKRE-ND
1.96 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.96 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.96K 1% T-1 R36 Vishay - 67P9406 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.96K 1% T-1 R36 Vishay
67P9406
Cmf-55 1.96K 1% T-1 R36 Vishay 67P9406
CMF-55 1.96K 1% T-1 R36

CMF-55 1.96K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K9600FKRE CMF551K9600FKRE-ND 67P9406
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 1.96K 1% T-1 R36 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers