Vishay Intertechnology, Inc. RES 1.96K OHM 1/2W 1% AXIAL CMF551K9600FKR670

Description
RES 1.96Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.96Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96K OHM 1/2W 1% AXIAL - CMF551K9600FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 1/2W 1% AXIAL
CMF551K9600FKR670
RES 1.96K OHM 1/2W 1% AXIAL CMF551K9600FKR670
RES 1.96Kohm 1/2W 1% AXIAL

RES 1.96Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K9600FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K9600FKR670-ND
Through Hole Resistors CMF551K9600FKR670-ND
1.96 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.96 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 1.96K 1% T-1 Re6 Vishay - 67P9408 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 1.96K 1% T-1 Re6 Vishay
67P9408
Cmf-55-70 1.96K 1% T-1 Re6 Vishay 67P9408
CMF-55-70 1.96K 1% T-1 RE6

CMF-55-70 1.96K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K9600FKR670 CMF551K9600FKR670-ND 67P9408
Product Name RES 1.96K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 1.96K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1960 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details