Vishay Intertechnology, Inc. Through Hole Resistors CMF551K9600FKEB

Description
1.96 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.96 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K9600FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K9600FKEB-ND
Through Hole Resistors CMF551K9600FKEB-ND
1.96 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.96 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551K9600FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K9600FKEB
Metal Film Resistors - CMF551K9600FKEB
Metal Film Resistors - Through Hole 1/4watt 1.96Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 1.96Kohms 1%

Supplier's Site
Cmf-55 1.96K 1% T-1 Eb E3 Vishay - 48P5841 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.96K 1% T-1 Eb E3 Vishay
48P5841
Cmf-55 1.96K 1% T-1 Eb E3 Vishay 48P5841
CMF-55 1.96K 1% T-1 EB e3

CMF-55 1.96K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K9600FKEB-ND CMF551K9600FKEB 48P5841
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 1.96K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details