Vishay Intertechnology, Inc. Through Hole Resistors CMF551K9600FHEB

Description
1.96 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.96 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF1.96KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.96KHFTR-ND
Through Hole Resistors CMF1.96KHFTR-ND
1.96 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.96 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.96KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.96KHFCT-ND
Through Hole Resistors CMF1.96KHFCT-ND
1.96 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.96 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551K9600FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K9600FHEB
Metal Film Resistors - CMF551K9600FHEB
Metal Film Resistors - Through Hole 1.96Kohm 1% 50PPM 1/4W

Metal Film Resistors - Through Hole 1.96Kohm 1% 50PPM 1/4W

Supplier's Site
Cmf-55 1.96K 1% T-2 Eb E3 Vishay - 67P9401 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.96K 1% T-2 Eb E3 Vishay
67P9401
Cmf-55 1.96K 1% T-2 Eb E3 Vishay 67P9401
CMF-55 1.96K 1% T-2 EB e3

CMF-55 1.96K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF1.96KHFTR-ND CMF551K9600FHEB 67P9401
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 1.96K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details